AD5061YRJZ-1500RL7 Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5061
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5061, a member of the Analog Devices, Inc., nanoDAC™ family, is a low power, single 16-bit buffered voltage-out DAC that operates from a single 2.7 V to 5.5 V supply. The device offers a relative accuracy specification of ±4 LSB and operation is guaranteed monotonic with a ±1 LSB DNL specification. The device uses a versatile 3-wire serial interface that operates at clock rates up to 30 MHz, and is compatible with standard SPI, QSPI™, MICROWIRE, and DSP interface standards. The reference for the AD5061 is supplied from an external VREF pin. A reference buffer is also provided on-chip. The device incorporates a power-on reset circuit that ensures the DAC output powers up to mid-scale or zero scale and remains there until a valid write takes place to the device. The device contains a power-down feature that reduces the current consumption of the device to typically 330 nA at 5 V and provides software-selectable output loads while in power-down mode. The device is put into power-down mode over the serial interface. Total unadjusted error for the device is <3 mV. This device exhibits very low glitch on power-up.PRODUCT HIGHLIGHTS Available in a small 8-lead SOT-23 package. 16-bit resolution, 4 LSB INL. Low glitch on power-up. High speed serial interface with clock speeds up to 30 MHz. Three power-down modes available to the user. Reset to known output voltage (midscale or zero scale).

Where to Buy

Prices starting from US$7.19

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.39
775
in stock
Buy Now
Logo for element14
element14
from US$7.63
500
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.26
500
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$7.19
-
Buy Now

Features

Single 16-bit digital-to-analog converter (DAC), 4 LSB INL
Power-on reset to midscale or zero-scale
Guaranteed monotonic by design
Low power serial interface with Schmitt triggered inputs
3 power-down functions
Small 8-lead SOT-23 package, low power
Fast settling time of 4 µs typically
2.7 V to 5.5 V power supply
Low glitch on power-up
SYNC interrupt facility

Alternative Descriptions

16bit 4LSB buffered DAC in SOT | Analog Devices
D/A CONVERTER, 1.3MSPS, SOT-23-8 | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5061YRJZ-1500RL7?

Additional datasheets, footprints and schematics for AD5061YRJZ-1500RL7 are listed on our Part Details page. You can also find images and similar parts to AD5061YRJZ-1500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5061YRJZ-1500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5061YRJZ-1500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5061YRJZ-1500RL7 fall under?

The AD5061YRJZ-1500RL7 is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5061YRJZ-1500RL7 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5061YRJZ-1500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5061YRJZ-1500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5061YRJZ-1500RL7 have stock available?

Authorised distributors including Analog Devices, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5061YRJZ-1500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5061YRJZ-1500RL7 often in real-time on the comparison pages.

What if I can't find stock of AD5061YRJZ-1500RL7?

You can fill out our help required form which you can use to request a quote for AD5061YRJZ-1500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay