Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 45mm |
External Depth | 10mm |
Noise Rating | 27.4dBA |
Flow Rate - Imperial | 8.67cu.ft/min |
Flow Rate - Metric | 0.244m /min |
Bearing Type | Ball |
Dc Fan, Axial, 45Mm, 24Vdc, 0.06A | Newark Electronics |
Where can I find additional details, specifications and documents for a AD4524HB-G70-LF?
Additional datasheets, footprints and schematics for AD4524HB-G70-LF are listed on our Part Details page. You can also find images and similar parts to AD4524HB-G70-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD4524HB-G70-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD4524HB-G70-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD4524HB-G70-LF fall under?
The AD4524HB-G70-LF is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to AD4524HB-G70-LF when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD4524HB-G70-LF you can contact the distributor directly for product support, shipping queries etc.
Is the AD4524HB-G70-LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD4524HB-G70-LF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AD4524HB-G70-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD4524HB-G70-LF often in real-time on the comparison pages.
What if I can't find stock of AD4524HB-G70-LF?
You can fill out our help required form which you can use to request a quote for AD4524HB-G70-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.