Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.26
Convert From Coax Type | 4.3/10 DIN |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Product Range | - |
Rf Coax Adapter, 4.3/10 Din-Sma, 6Ghz | Newark Electronics |
RF COAX ADAPTER, 4.3/10 DIN-SMA, 6GHZ | element14 |
Adapter 4.3/10 Plug to SMA Jack Straight | Amphenol RF AD-4310PSMAJ-1 | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD-4310PSMAJ-1?
Additional datasheets, footprints and schematics for AD-4310PSMAJ-1 are listed on our Part Details page. You can also find images and similar parts to AD-4310PSMAJ-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD-4310PSMAJ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD-4310PSMAJ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD-4310PSMAJ-1 fall under?
The AD-4310PSMAJ-1 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to AD-4310PSMAJ-1 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD-4310PSMAJ-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AD-4310PSMAJ-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD-4310PSMAJ-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Richardson RFPD have stock available or on a lead time for AD-4310PSMAJ-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD-4310PSMAJ-1 often in real-time on the comparison pages.
What if I can't find stock of AD-4310PSMAJ-1?
You can fill out our help required form which you can use to request a quote for AD-4310PSMAJ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.