AD421BNZ Part Information
Details for AD421BNZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 17.3400 |
25 | 16.6300 |
50 | 16.2600 |
100 | 13.9300 |
Stock Information
Details
Part Downloads
Part Features
- 4 mA to 20 mA Current Output HARTu00ae Compatible 16-Bit Resolution and Monotonicity u2d1e0.01% Integral Nonlinearity 5 V or 3 V Regulator Output 2.5 V and 1.25 V Precision Reference 750 u242eA Quiescent Current max Programmable Alarm Current Capability Flexible High Speed Serial Interface 16-Lead SOIC and PDIP Packages Loop-Powered 4 mA to 20 mA DAC AD421
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 125SPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.95V to 5.05V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD421 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 421 |
IC Case Style | DIP |
Linearity Error | 0.01% |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Current |
Settling Time | 8ms |
Supply Current | 575µA |
Supply Voltage Max | 5.05V |
Supply Voltage Min | 2.95V |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD421BNZ?
Additional datasheets, footprints and schematics for AD421BNZ are listed in our Part Details tab. You can also find the AD421BNZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD421BNZ in the Pricing & Inventory tab next to part details. You can view AD421BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD421BNZ fall under?
The AD421BNZ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD421BNZ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD421BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD421BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD421BNZ have stock available?
There is no stock from authorised distributors for AD421BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD421BNZ often in real-time on the comparison pages.
What if I can't find stock of AD421BNZ?
You can fill out our help required form which you can use to request a quote for AD421BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.