Status: | Production |
---|---|
Series: | AD420 |
RoHS: | Compliant |
Prices starting from US$21.64
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$21.64
|
327
in stock
|
Buy Now | |
Chip One Stop
from US$26.70
|
189
in stock
|
Buy Now | |
Micros
from US$73.05
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$27.78
|
-
|
Buy Now | |
element14
from US$32.88
|
-
|
Buy Now | |
Richardson RFPD
from US$28.62
|
-
|
Buy Now | |
Farnell
from US$30.65
|
-
|
Buy Now |
4mA-20 mA, 0 mA-20 or 0 mA-24 Current Output |
16-Bit Resolution and Monotonicity |
±0.012% Max Integral Nonlinearity |
±0.05% Max Offset (Trimmable) |
±0.15% Max Total Output Error (Trimmable) |
Flexible Serial Digital Interface (3.3. MBPS) |
On-Chip Loop Fault Detection |
On-Chip 5 V Reference (25 ppm/°C Max) |
Asynchronous CLEAR Function |
Maximum Power Supply Range of 32 V |
Output Loop Compliance of 0 V to Vcc-2.75 V |
24-Lead SOIC and PDIP Packages |
IC, 16-BIT D/A CONVERTER | Analog Devices |
1x 16-bit | Micros |
Dac, 16Bit, Wsoic-24, -40 To 85Deg C | Newark Electronics |
DAC, 16BIT, WSOIC-24, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD420ARZ-32?
Additional datasheets, footprints and schematics for AD420ARZ-32 are listed on our Part Details page. You can also find images and similar parts to AD420ARZ-32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD420ARZ-32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD420ARZ-32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD420ARZ-32 fall under?
The AD420ARZ-32 is listed under 4-20mA Current Loop D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD420ARZ-32 when available in the 4-20mA Current Loop D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD420ARZ-32 you can contact the distributor directly for product support, shipping queries etc.
Is the AD420ARZ-32 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD420ARZ-32 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Micros, Newark Electronics and element14 have stock available or on a lead time for AD420ARZ-32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD420ARZ-32 often in real-time on the comparison pages.
What if I can't find stock of AD420ARZ-32?
You can fill out our help required form which you can use to request a quote for AD420ARZ-32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.