Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Honeywell Basic Microswitches |
---|---|
Operating Position | 1.422 in |
Over Travel Min | 9.525mm |
RoHS Compliant | Yes |
BZ Large Basic Switch AUX. Actuator Roller Lever | Honeywell AD3721R | RS Americas |
Switch Actuator | Newark Electronics |
Actuator, Limit Switch | Carlton-Bates |
Basic / Snap Action Switches SPST 15A 230VDC Roller Lever | Sager |
Where can I find additional details, specifications and documents for a AD3721R?
Additional datasheets, footprints and schematics for AD3721R are listed on our Part Details page. You can also find images and similar parts to AD3721R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD3721R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD3721R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD3721R fall under?
The AD3721R is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to AD3721R when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD3721R you can contact the distributor directly for product support, shipping queries etc.
Is the AD3721R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AD3721R have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for AD3721R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD3721R often in real-time on the comparison pages.
What if I can't find stock of AD3721R?
You can fill out our help required form which you can use to request a quote for AD3721R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.