AD210BN Isolation Amplifiers by Analog Devices

Status: Production
Series: AD210
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD210 is the latest member of a new generation of low cost, high performance isolation amplifiers. This three-port, wide bandwidth isolation amplifier is manufactured with face-mounted components in an automated assembly process. The AD210 combines design expertise with state-of-the-art manufacturing technology to produce an extremely compact and economical isolator whose performance and abundant user features far exceed those offered in more expensive devices. The AD210 provides a complete isolation function with both signal and power isolation supplied via transformer coupling internal to the module. The AD210's functionally complete design, powered by a single +15 V supply, eliminates the need for an external DC/DC converter, unlike optically coupled isolation devices. The true three-port design structure permits the AD210 to be applied as an input or output isolator, in single or multichannel

Where to Buy

Prices starting from US$220.69

Distributor Stock
Logo for element14
element14
from US$232.80
-
Buy Now
Logo for Farnell
Farnell
from US$220.69
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

High CMV Isolation: 2500 V rms
Continuous ±3500 V Peak Continuous
Small Sive: 1.00' x 2.10' x 0.350'
Three-Port Isolation: Input, Output, and Power
Low Nonlinearity: ±0.012% max
Wide Bandwidth: 20kHz Full-Power
(-3 dB)
Low Gain Drift: ±25 ppm/°C max
High CMR: 120 dB (G = 100 V/V)
Isolated Power: ±15 V @ ±5 mA
Uncommitted Input Amplifier

Alternative Descriptions

ISOLATION AMPLIFIER, 20KHZ, 1V/US, DIP | element14
Isolation Amplifier, 20Khz, 1V/Us, Dip | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD210BN?

Additional datasheets, footprints and schematics for AD210BN are listed on our Part Details page. You can also find images and similar parts to AD210BN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD210BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD210BN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD210BN fall under?

The AD210BN is listed under Isolation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD210BN when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD210BN you can contact the distributor directly for product support, shipping queries etc.

Is the AD210BN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD210BN have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AD210BN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD210BN often in real-time on the comparison pages.

What if I can't find stock of AD210BN?

You can fill out our help required form which you can use to request a quote for AD210BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay