Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3 |
---|---|
Meter Function | DC Voltage |
Meter Range | -99mV to +999mV |
Digit Height | 14.6mm |
Panel Cutout Height | 45.97mm |
Panel Cutout Width | 80.77mm |
Supply Voltage Min | - |
Supply Voltage Max | - |
Led Display Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a AD2026-111?
Additional datasheets, footprints and schematics for AD2026-111 are listed on our Part Details page. You can also find images and similar parts to AD2026-111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD2026-111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD2026-111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD2026-111 fall under?
The AD2026-111 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to AD2026-111 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD2026-111 you can contact the distributor directly for product support, shipping queries etc.
Is the AD2026-111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD2026-111 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD2026-111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD2026-111 often in real-time on the comparison pages.
What if I can't find stock of AD2026-111?
You can fill out our help required form which you can use to request a quote for AD2026-111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.