AD1348UB-F51 Fans & Blowers by ADDA Corporation

AXIAL FAN, 127MM, 48VDC, 193.373CFM, 56DBA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.54

Distributor Stock
Logo for Farnell
Farnell
from US$32.13
No stock
Buy Now
Logo for element14
element14
from US$26.54
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 48V
Current Type DC
Fan Frame Size 127mm
External Depth 38mm
Flow Rate - Imperial 193.373cu.ft/min
Flow Rate - Metric 5.472m³/min
Noise Rating 56dBA
Bearing Type Ball
RoHS Compliant Yes

Alternative Descriptions

Axial Fan, 127Mm, 48Vdc, 193.373Cfm, 56Dba | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD1348UB-F51?

Additional datasheets, footprints and schematics for AD1348UB-F51 are listed on our Part Details page. You can also find images and similar parts to AD1348UB-F51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD1348UB-F51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1348UB-F51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD1348UB-F51 fall under?

The AD1348UB-F51 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AD1348UB-F51 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD1348UB-F51 you can contact the distributor directly for product support, shipping queries etc.

Is the AD1348UB-F51 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AD1348UB-F51 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AD1348UB-F51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD1348UB-F51 often in real-time on the comparison pages.

What if I can't find stock of AD1348UB-F51?

You can fill out our help required form which you can use to request a quote for AD1348UB-F51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay