AD1224DB-Y51 Fans & Cooling Devices by ADDA Corporation

AXIAL FAN 120MM 24VDC 59.461CFM 26.9DBA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.84

Distributor Stock
Logo for Farnell
Farnell
from US$21.65
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.84
1
in stock
Buy Now
Logo for element14
element14
from US$16.25
1
in stock
Buy Now

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 120mm
External Depth 32mm
Noise Rating 26.9dBA
Flow Rate - Imperial 59.461cu.ft/min
Flow Rate - Metric 1.682m³/min
IP Rating -

Alternative Descriptions

Axial Fan, 120Mm, 24Vdc, 59.461Cfm, 26.9Dba | Newark Electronics
AXIAL FAN, 120MM, 24VDC, 59.461CFM, 26.9DBA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD1224DB-Y51?

Additional datasheets, footprints and schematics for AD1224DB-Y51 are listed on our Part Details page. You can also find images and similar parts to AD1224DB-Y51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD1224DB-Y51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1224DB-Y51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD1224DB-Y51 fall under?

The AD1224DB-Y51 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AD1224DB-Y51 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD1224DB-Y51 you can contact the distributor directly for product support, shipping queries etc.

Is the AD1224DB-Y51 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD1224DB-Y51 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD1224DB-Y51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD1224DB-Y51 often in real-time on the comparison pages.

What if I can't find stock of AD1224DB-Y51?

You can fill out our help required form which you can use to request a quote for AD1224DB-Y51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay