Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 108W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 9A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 265V AC |
Power Supply Output Type | Fixed |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Applications | Industrial Telecom |
Approval Bodies | CE EMC LVD |
Efficiency | 85% |
External Depth | 59mm |
External Length / Height | 165mm |
External Width | 87mm |
Height | 59mm |
Input Frequency | 440Hz |
Input Voltage AC Max | 265V |
Input Voltage AC Min | 85V |
Isolation Voltage | 1.5kV |
Length | 165mm |
Operating Temperature Max | 30°C |
Operating Temperature Min | -25°C |
Output Current Max | 9A |
Output Ripple Voltage pk-pk | 50mV |
Power Rating | 108W |
Power Supply Type | Switch Mode |
Storage Temperature Max | 100°C |
Storage Temperature Min | -25°C |
Supply Frequency Max | 440Hz |
Supply Voltage | 265V |
Ac-Dc Converter, Rack Mount, 1 O/P, 108W, 9A, 12V | Newark Electronics |
PSU, 108W, 12V | element14 |
Where can I find additional details, specifications and documents for a AD115/230-12 108?
Additional datasheets, footprints and schematics for AD115/230-12 108 are listed on our Part Details page. You can also find images and similar parts to AD115/230-12 108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD115/230-12 108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD115/230-12 108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD115/230-12 108 fall under?
The AD115/230-12 108 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AD115/230-12 108 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD115/230-12 108 you can contact the distributor directly for product support, shipping queries etc.
Is the AD115/230-12 108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD115/230-12 108 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD115/230-12 108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD115/230-12 108 often in real-time on the comparison pages.
What if I can't find stock of AD115/230-12 108?
You can fill out our help required form which you can use to request a quote for AD115/230-12 108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.