Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 100W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 2.08A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | - |
Plug Type | Mains Plug Sold Separately |
Approval Bodies | CB CSA NEMKO UL |
External Depth | 65mm |
External Length / Height | 37.2mm |
External Width | 156mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Lead Length | 1500mm |
Operating Temperature Max | 45°C |
Operating Temperature Min | 0°C |
Output Current Max | 2.08A |
Power Rating | 100W |
Power Supply Mounting | Desktop |
Power Supply Type | Desktop External |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Supply Voltage Min | 90V |
PSU, EXTERNAL, 48V, 2.1A | Farnell |
Ac-Dc Converter, External Plug In, 1 O/P, 100W, 48V | Newark Electronics |
Where can I find additional details, specifications and documents for a AD10048P3L-001?
Additional datasheets, footprints and schematics for AD10048P3L-001 are listed on our Part Details page. You can also find images and similar parts to AD10048P3L-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD10048P3L-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD10048P3L-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD10048P3L-001 fall under?
The AD10048P3L-001 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to AD10048P3L-001 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD10048P3L-001 you can contact the distributor directly for product support, shipping queries etc.
Is the AD10048P3L-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD10048P3L-001 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for AD10048P3L-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD10048P3L-001 often in real-time on the comparison pages.
What if I can't find stock of AD10048P3L-001?
You can fill out our help required form which you can use to request a quote for AD10048P3L-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.