Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.65
|
No stock
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 15mm |
Flow Rate - Imperial | 21.805cu.ft/min |
Flow Rate - Metric | 0.617m³/min |
Noise Rating | 24.9dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Axial Fan, 80Mm, 12Vdc, 100Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a AD0812MB-D71(N75)?
Additional datasheets, footprints and schematics for AD0812MB-D71(N75) are listed on our Part Details page. You can also find images and similar parts to AD0812MB-D71(N75) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD0812MB-D71(N75) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD0812MB-D71(N75) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD0812MB-D71(N75) fall under?
The AD0812MB-D71(N75) is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to AD0812MB-D71(N75) when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD0812MB-D71(N75) you can contact the distributor directly for product support, shipping queries etc.
Is the AD0812MB-D71(N75) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AD0812MB-D71(N75) have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AD0812MB-D71(N75).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD0812MB-D71(N75) often in real-time on the comparison pages.
What if I can't find stock of AD0812MB-D71(N75)?
You can fill out our help required form which you can use to request a quote for AD0812MB-D71(N75) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.