AD0605HB-D71GL Fans & Cooling Devices by ADDA Corporation

AXIAL FAN 60MM 5VDC 370mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.92

Distributor Stock
Logo for Farnell
Farnell
from US$9.55
No stock
Buy Now
Logo for element14
element14
from US$7.92
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 5V
Current Type DC
Fan Frame Size 60mm
External Depth 15mm
Noise Rating 33.4dBA
Flow Rate - Imperial 15.82cu.ft/min
Flow Rate - Metric 0.446m³/min
Bearing Type Ball
IP Rating -

Alternative Descriptions

Axial Fan, 60Mm, 5Vdc, 370Ma | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD0605HB-D71GL?

Additional datasheets, footprints and schematics for AD0605HB-D71GL are listed on our Part Details page. You can also find images and similar parts to AD0605HB-D71GL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD0605HB-D71GL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD0605HB-D71GL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD0605HB-D71GL fall under?

The AD0605HB-D71GL is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AD0605HB-D71GL when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD0605HB-D71GL you can contact the distributor directly for product support, shipping queries etc.

Is the AD0605HB-D71GL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD0605HB-D71GL have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AD0605HB-D71GL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD0605HB-D71GL often in real-time on the comparison pages.

What if I can't find stock of AD0605HB-D71GL?

You can fill out our help required form which you can use to request a quote for AD0605HB-D71GL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay