AD0405MB-G70 Fans & Blowers by ADDA Corporation

AXIAL FAN, 40MM, 5VDC, 110mA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.26

Distributor Stock
Logo for Farnell
Farnell
from US$9.24
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.57
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.26
-
Buy Now
Logo for element14
element14
from US$6.74
-
Buy Now

Specifications

Supply Voltage 5V
Current Type DC
Fan Frame Size 40mm
External Depth 10mm
Flow Rate - Imperial 5cu.ft/min
Flow Rate - Metric 0.142m³/min
Noise Rating 22dBA
Bearing Type Ball
Current Rating 110mA
RoHS Compliant Yes

Alternative Descriptions

Axial Fan, 40Mm, 5Vdc, 110Ma | Newark Electronics
AD Series 40 x 40 x 10 mm 5 VDC 5.7 CFM Ball Bearing Medium Speed Axial Fan | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD0405MB-G70?

Additional datasheets, footprints and schematics for AD0405MB-G70 are listed on our Part Details page. You can also find images and similar parts to AD0405MB-G70 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD0405MB-G70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD0405MB-G70 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD0405MB-G70 fall under?

The AD0405MB-G70 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AD0405MB-G70 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD0405MB-G70 you can contact the distributor directly for product support, shipping queries etc.

Is the AD0405MB-G70 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AD0405MB-G70 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for AD0405MB-G70.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD0405MB-G70 often in real-time on the comparison pages.

What if I can't find stock of AD0405MB-G70?

You can fill out our help required form which you can use to request a quote for AD0405MB-G70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay