Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 25mm |
External Depth | 10mm |
Flow Rate - Imperial | 1.8cu.ft/min |
Flow Rate - Metric | 0.051m³/min |
Noise Rating | 15.6dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AD0212LB-G50GL?
Additional datasheets, footprints and schematics for AD0212LB-G50GL are listed on our Part Details page. You can also find images and similar parts to AD0212LB-G50GL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD0212LB-G50GL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD0212LB-G50GL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD0212LB-G50GL fall under?
The AD0212LB-G50GL is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to AD0212LB-G50GL when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD0212LB-G50GL you can contact the distributor directly for product support, shipping queries etc.
Is the AD0212LB-G50GL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AD0212LB-G50GL have stock available?
There is no stock from authorised distributors for AD0212LB-G50GL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD0212LB-G50GL often in real-time on the comparison pages.
What if I can't find stock of AD0212LB-G50GL?
You can fill out our help required form which you can use to request a quote for AD0212LB-G50GL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.