Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
On State RMS Current IT(rms) | 2A |
Triac Case Style | TO-252 |
Gate Trigger Current Max (QI) Igt | 10mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 5W |
Peak Non Rep Surge Current Itsm 50Hz | 15.4A |
Holding Current Max Ih | 25mA, 25mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Thyristor Case | TO-252 |
TRIAC, ACT, 2A, 800V, DPAK | Farnell |
Where can I find additional details, specifications and documents for a ACTT2S-800E?
Additional datasheets, footprints and schematics for ACTT2S-800E are listed on our Part Details page. You can also find images and similar parts to ACTT2S-800E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACTT2S-800E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACTT2S-800E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACTT2S-800E fall under?
The ACTT2S-800E is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to ACTT2S-800E when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACTT2S-800E you can contact the distributor directly for product support, shipping queries etc.
Is the ACTT2S-800E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACTT2S-800E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ACTT2S-800E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACTT2S-800E often in real-time on the comparison pages.
What if I can't find stock of ACTT2S-800E?
You can fill out our help required form which you can use to request a quote for ACTT2S-800E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.