Status: | Unknown |
---|---|
Series: | ACT Series |
RoHS: | Compliant |
No distributors results available
Product Range | ACT Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 10Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 13-98 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ACT96MC98PN?
Additional datasheets, footprints and schematics for ACT96MC98PN are listed on our Part Details page. You can also find images and similar parts to ACT96MC98PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT96MC98PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT96MC98PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT96MC98PN fall under?
The ACT96MC98PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to ACT96MC98PN when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT96MC98PN you can contact the distributor directly for product support, shipping queries etc.
Is the ACT96MC98PN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACT96MC98PN have stock available?
There is no stock from authorised distributors for ACT96MC98PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT96MC98PN often in real-time on the comparison pages.
What if I can't find stock of ACT96MC98PN?
You can fill out our help required form which you can use to request a quote for ACT96MC98PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.