Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.23
|
180
in stock
|
Buy Now | |
RS Americas
from US$3.58
|
900
in stock
|
Buy Now | |
Distrelec
from US$3.21
|
339
in stock
|
Buy Now | |
Conrad
from US$6.52
|
321
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
180
in stock
|
Buy Now | |
element14
from US$2.88
|
180
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
17
in stock
|
Buy Now | |
Future Electronics
from US$2.55
|
-
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
TTI Europe
from US$2.57
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Rated Coil Voltage | 12V DC |
---|---|
Contact Arrangement | 1 Form C x 2 (10 pins) |
Protective Construction | Sealed |
Terminal Type | PC board type |
Operating Function | Single side stable |
Operate (Set) Voltage (at20°C) (Initial) | Max. 7.2V DC |
Release (Reset) voltage (at20°C) (Initial) | Min. 1.0V DC |
Rated Operating Current [±10%] (at 20°C) | 66.7 mA |
Coil Resistance (At 20oC) | 180Ω |
Rated Operating Power (at 20°C) | 800 mW |
Usable Voltage Range | 10 to 16V DC |
Contact Resistance (Initial) | Max. 100mΩ (N.O. side: typ. 7mΩ, N.C. side: typ. 10mΩ) (By voltage drop 1A 6V DC) |
Contact Material | Ag alloy |
Nominal Switching Capacity (Resistive Load) | N.O.side: 20A 14V DC, N.C.side: 10A 14V DC |
Contact Data: Max. Carrying Current | N.O.side: 25A for 1 hour, 35A/2 min. (Coil applied voltage 14V DC, at 20°C 68°F) 20A for 1 hour, 30A/2 min. (Coil applied voltage 14V DC, at 85°C 185°F) |
Min. Switching Load (Resistive) | 1A 14V DC (at 20°C 68°F) |
Insulation Resistance (Min. MΩ)(Initial) | Min. 100 MΩ (at 500V DC, Measurement at same location as [Dielectric strength] section.) |
Dielectric Strength (Between Open Contacts) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Dielectric Strength (Between Contacts and Coil) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Operate (Set) Time (At Rated Coil Voltage) (At 20oC) (Initial) | Max. 10ms (without contact bounce time) |
Release (Reset) Time (at Rated Coil Voltage) (at 20°C) (Initial) | Max. 10ms (Without contact bounce time) (Without diode) |
Shock Resistance: Functional | Min. 100 m/s2 [approx. 10G] (Half-wave pulse of sine wave: 11ms; detection time: 10µs) |
Shock Resistance: Destructive | Min. 1,000 m/s2 [approx. 100G] (Half-wave pulse of sine wave: 6ms) |
Vibration Resistance: Functional | 10 to 100 Hz, Min. 44.1 m/s2 [approx. 4.5G] (detection time: 10µs) |
Vibration Resistance: Destructive | 10 to 500 Hz, Min. 44.1m/s2[approx. 4.5G] (Time of vibration for each direction; X, Y direction: 2 hours, Z direction: 4 hours) |
Expected Life: Mechanical Life | Min. 107 (at 120 cpm) |
Expected Life: Electrical | [Resistive load] Min. 105 (at rated switching capacity, operating frequency: 1s ON, 9s OFF [Motor load] N.O. side: Min. 2x105 at Inrush 25A, Steady 5A 14V DC, Min. 105 at 25A 14V DC motor lock condition N.C. side: Min. 2x105 at brake current 20A 14V DC (operating frequency: 0.5s ON, 9.5s OFF) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F, Humidity: 5 to 85% R.H. (Please avoid icing or condensation) |
Weight (Typ.) | Approx. 8 g .28 oz |
Packing Quantity | Tube |
Inner Carton (Pieces) | 30 |
Outer Carton (Pieces) | 900 |
Automotive Relay (PCB Obihiro)CT Relay(Automotive) | Panasonic Electronic Components ACT512 | RS Americas |
Panasonic Automotive Relay 2CO 66.7mA DC 12V 180Ohm | Distrelec |
Narrow miniature automotive relay in sealed enclosure. Available as single or double coil relay. CT2-relay with an integrated H-bridge for motor reversing circuit. Application: comfort electronics, power windows, central locking, seat adjustment, sunroofs, fans, outer mirrors adjustment, lighting. | Conrad |
Relay, Automotive, Spdt, 14Vdc, 20A | Newark Electronics |
RELAY, AUTOMOTIVE, SPDT, 14VDC, 20A | element14 |
ACT Series 10 A SPDT 12 VDC Super Miniature Twin Type Automotive Relay | Future Electronics |
Automotive Relay, 12 VDC, 20 A, 2 x SPDT, Through Hole, Solder, ACT | Avnet America |
AUTO RELAY 1-FORM-C X 2 | TTI Europe |
Automotive Relay Coil | Relay Specialties |
Where can I find additional details, specifications and documents for a ACT512?
Additional datasheets, footprints and schematics for ACT512 are listed on our Part Details page. You can also find images and similar parts to ACT512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT512 fall under?
The ACT512 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Automotive Relays > CT Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ACT512 when available in the CT Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT512 you can contact the distributor directly for product support, shipping queries etc.
Is the ACT512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACT512 have stock available?
Authorised distributors including RS Americas, Distrelec, Conrad, Newark Electronics and element14 have stock available or on a lead time for ACT512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT512 often in real-time on the comparison pages.
What if I can't find stock of ACT512?
You can fill out our help required form which you can use to request a quote for ACT512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.