Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 11Pins |
Current Rating | - |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
For Use With | PM4H-A PM4H-F11R LT4H LT4H-W (11-pin type) |
DIN-RAIL SOCKET, 11 PINS | element14 |
Where can I find additional details, specifications and documents for a ACT180041?
Additional datasheets, footprints and schematics for ACT180041 are listed on our Part Details page. You can also find images and similar parts to ACT180041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT180041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT180041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT180041 fall under?
The ACT180041 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ACT180041 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT180041 you can contact the distributor directly for product support, shipping queries etc.
Is the ACT180041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACT180041 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ACT180041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT180041 often in real-time on the comparison pages.
What if I can't find stock of ACT180041?
You can fill out our help required form which you can use to request a quote for ACT180041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.