Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-263 |
Gate Trigger Current Max (QI) Igt | 30mA |
Gate Trigger Voltage Max Vgt | 1V |
Peak Gate Power | 10W |
Peak Non Rep Surge Current Itsm 50Hz | 80A |
Holding Current Max Ih | 30mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -40°C |
Thyristor Case | TO-263 |
Thyristor TRIAC 800V 84A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Overvoltage Protected AC Switch D2PAK | RS |
ACST830 Series 800 Vdrm 8 A Overvoltage Protected AC Switch SMT - D2PAK | Future Electronics |
TRIAC, AC SWITCH, 800V, 8A, TO-263-3 | Farnell |
Thyristor |Stmicroelectronics ACST830-8GTR | Newark Electronics |
Where can I find additional details, specifications and documents for a ACST830-8GTR?
Additional datasheets, footprints and schematics for ACST830-8GTR are listed on our Part Details page. You can also find images and similar parts to ACST830-8GTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACST830-8GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACST830-8GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACST830-8GTR fall under?
The ACST830-8GTR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ACST830-8GTR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACST830-8GTR you can contact the distributor directly for product support, shipping queries etc.
Is the ACST830-8GTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACST830-8GTR have stock available?
Authorised distributors including Avnet Silica, RS, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ACST830-8GTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACST830-8GTR often in real-time on the comparison pages.
What if I can't find stock of ACST830-8GTR?
You can fill out our help required form which you can use to request a quote for ACST830-8GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.