Status: | Active |
---|---|
Series: | ACST4 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
517
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
517
in stock
|
Buy Now | |
element14
from US$0.35
|
517
in stock
|
Buy Now | |
Avnet Silica
-
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Triac with overvoltage protection |
Low IGT (<10 mA) or high immunity (IGT < 35 mA) version |
High noise immunity: static dV/dt > 1000 V/μs |
TO-220FPAB insulated package: complies with UL standards (File ref : E81734) insulation voltage: 2000 VRMS |
complies with UL standards (File ref : E81734) |
insulation voltage: 2000 VRMS |
Benefits: Enables equipment to meet IEC 61000-4-5 High off-state reliability with planar technology Needs no external overvoltage protection Reduces the power passive component count High immunity against fast transients described in IEC 61000-4-4 standards |
Enables equipment to meet IEC 61000-4-5 |
High off-state reliability with planar technology |
Needs no external overvoltage protection |
Reduces the power passive component count |
High immunity against fast transients described in IEC 61000-4-4 standards |
Product Specifications |
---|
DS2762 4 A - 800 V overvoltage protected AC switch |
Flyers |
---|
ACST series : overvoltage protected AC switches |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 800V, 4A, To-252 Rohs Compliant: Yes |Stmicroelectronics ACST435-8BTR | Newark Electronics |
TRIAC, 800V, 4A, TO-252 | element14 |
Thyristor TRIAC 800V 32A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
ACST410 Series 800 Vdrm 4 A Overvoltage Protected AC Switch SMT - TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a ACST435-8BTR?
Additional datasheets, footprints and schematics for ACST435-8BTR are listed on our Part Details page. You can also find images and similar parts to ACST435-8BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACST435-8BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACST435-8BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACST435-8BTR fall under?
The ACST435-8BTR is listed under Thyristors (SCR) and AC Switches > AC Switches > Overvoltage protected ACST series.
Can I view similar or alternative parts?
You can view similar parts to ACST435-8BTR when available in the Overvoltage protected ACST series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACST435-8BTR you can contact the distributor directly for product support, shipping queries etc.
Is the ACST435-8BTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ACST435-8BTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for ACST435-8BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACST435-8BTR often in real-time on the comparison pages.
What if I can't find stock of ACST435-8BTR?
You can fill out our help required form which you can use to request a quote for ACST435-8BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.