Status: | Active |
---|---|
Series: | ACST310-8B |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
7,177
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
7,177
in stock
|
Buy Now | |
element14
from US$0.33
|
7,177
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
65,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
AC switch with self over voltage protection |
Microcontroller direct driven (low gate current max. 10 mA) |
Three quadrants (Q1, Q2 and Q3) |
UL94-V0 certified resin (flammability) |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS11982 Overvoltage protected AC switch |
Flyers |
---|
ACST series : overvoltage protected AC switches |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 3A, 800V, To-252 | Newark Electronics |
TRIAC, 3A, 800V, TO-252 | element14 |
ACS Series 800 V 3 A Overvoltage Protected Triac AC Switch - DPAK | Future Electronics |
TRIAC 1.8V 800V 0.01mA 3-Pin TO-252 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ACST310-8BTR?
Additional datasheets, footprints and schematics for ACST310-8BTR are listed on our Part Details page. You can also find images and similar parts to ACST310-8BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACST310-8BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACST310-8BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACST310-8BTR fall under?
The ACST310-8BTR is listed under Thyristors (SCR) and AC Switches > AC Switches > Overvoltage protected ACST series.
Can I view similar or alternative parts?
You can view similar parts to ACST310-8BTR when available in the Overvoltage protected ACST series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACST310-8BTR you can contact the distributor directly for product support, shipping queries etc.
Is the ACST310-8BTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ACST310-8BTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for ACST310-8BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACST310-8BTR often in real-time on the comparison pages.
What if I can't find stock of ACST310-8BTR?
You can fill out our help required form which you can use to request a quote for ACST310-8BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.