Status: | Active |
---|---|
Series: | ACST1635-8FP |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
1,361
in stock
|
Buy Now | |
element14
from US$0.97
|
1,361
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.27
|
150
in stock
|
Buy Now | |
Avnet Silica
-
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
-
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Enables equipment to meet IEC 61000-4-5 surge with overvoltage crowbar technology |
High noise immunity against static dV/dt and IEC 61000-4-4 burst |
High junction temperature: Tj= 150 °C |
Needs no external over-voltage protection |
VCLgives headroom before clamping then crowbar action |
Reduces component count |
ECOPACK®2 compliant component |
Complies with UL standards (File ref: E81734) |
Provides UL certified insulation rated at 2000 V rms |
Product Specifications |
---|
DS9242 16 A overvoltage protected AC switch |
Flyers |
---|
ACST series : overvoltage protected AC switches |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TRIAC, 16A, 800V, TO-220FPAB-3 | element14 |
Thyristor: AC switch | Transfer Multisort Elektronik |
Thyristor TRIAC 800V 147A 3-Pin TO-220FPAB Tube | Avnet Silica |
Triac, 16A, 800V, To-220Fpab-3 | Newark Electronics |
ACS Series 800 V 16 A Flange Mount Overvoltage Protected AC Switch-TO-220FP | Future Electronics |
Where can I find additional details, specifications and documents for a ACST1635-8FP?
Additional datasheets, footprints and schematics for ACST1635-8FP are listed on our Part Details page. You can also find images and similar parts to ACST1635-8FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACST1635-8FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACST1635-8FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACST1635-8FP fall under?
The ACST1635-8FP is listed under Thyristors (SCR) and AC Switches > AC Switches > Overvoltage protected ACST series.
Can I view similar or alternative parts?
You can view similar parts to ACST1635-8FP when available in the Overvoltage protected ACST series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACST1635-8FP you can contact the distributor directly for product support, shipping queries etc.
Is the ACST1635-8FP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ACST1635-8FP have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for ACST1635-8FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACST1635-8FP often in real-time on the comparison pages.
What if I can't find stock of ACST1635-8FP?
You can fill out our help required form which you can use to request a quote for ACST1635-8FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.