AC.SA Hand & Workholding Tools by Ideal Tek

TWEEZER STRAIGHT/POINTED 110MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.53

Distributor Stock
Logo for Farnell
Farnell
from US$16.72
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$16.53
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$18.76
1
in stock
Buy Now
Logo for RS
RS
from US$18.45
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$48.40
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Tweezer Type Precision
Tweezer Tip Type / Style Straight Pointed
Overall Length 110mm
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
Product Range -
SVHC No SVHC (12-Jan-2017)


AC-SA Tools & Production Supplies by Tronex

PRECISION SS TWEEZERS, STRONG BODY FINGER GROOVES MEDIUM FINE AC SA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

AC-SA Tools & Production Supplies by Unknown

TWEEZER, STRAIGHT/POINTED, SS, 106.25MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Tweezer Type Anti-Magnetic
Tweezer Tip Type Straight, Pointed
Overall Length 106.25mm
Tip Style Style AC
Tweezer Body Material Stainless Steel Body
RoHS Compliant NA

Alternative Descriptions

Tweezer, Straight/Pointed, Ss, 106.25Mm | Newark Electronics

ACSA Hand & Workholding Tools by Weller

PRECISION TWEEZER, 4.25IN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Tweezer Type Precision
Tweezer Tip Type / Style Straight, Pointed
Overall Length 4.25"
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
RoHS Compliant NA

Alternative Descriptions

Weller Erem Tweezers with Serrated Finger Grip Precision Stainless Steel Pointed 108mm | Distrelec
ACSA TWEEZERS | RS
TWEEZER, STRGT/POINTED, 4.25", SS BODY | Farnell
EREM Präzisionspinzette | Boersig

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AC.SA?

Additional datasheets, footprints and schematics for AC.SA are listed on our Part Details page. You can also find images and similar parts to AC.SA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AC.SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC.SA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AC.SA fall under?

The AC.SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.

Can I view similar or alternative parts?

You can view similar parts to AC.SA when available in the Tweezers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AC.SA you can contact the distributor directly for product support, shipping queries etc.

Is the AC.SA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AC.SA have stock available?

Authorised distributors including Distrelec, RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for AC.SA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AC.SA often in real-time on the comparison pages.

What if I can't find stock of AC.SA?

You can fill out our help required form which you can use to request a quote for AC.SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay