Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Quiescent Current | - |
---|---|
Bandwidth | 120kHz |
Sensor Case Style | WSOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
CURRENT SENSOR, 120KHZ, WSOIC-16 | element14 |
Current Sensor, 120Khz, Wsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ACS720KLATR-15AB-T?
Additional datasheets, footprints and schematics for ACS720KLATR-15AB-T are listed on our Part Details page. You can also find images and similar parts to ACS720KLATR-15AB-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS720KLATR-15AB-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS720KLATR-15AB-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS720KLATR-15AB-T fall under?
The ACS720KLATR-15AB-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to ACS720KLATR-15AB-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS720KLATR-15AB-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACS720KLATR-15AB-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACS720KLATR-15AB-T have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for ACS720KLATR-15AB-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS720KLATR-15AB-T often in real-time on the comparison pages.
What if I can't find stock of ACS720KLATR-15AB-T?
You can fill out our help required form which you can use to request a quote for ACS720KLATR-15AB-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.