Status: | Unknown |
---|---|
Series: | ACS55 Micro Drive |
RoHS: | Unknown |
Supply Voltage Min | 200VAC |
---|---|
Supply Voltage Max | 240VAC |
No. of Phases | Single Phase |
Power Rating | 1.5kW |
Current Rating | 18.2A |
Product Range | ACS55 Micro Drive |
Approval Bodies | CE C-Tick cUL GOST-R UL |
External Depth | 159mm |
External Length / Height | 226mm |
External Width | 70mm |
Height | 226mm |
IP / NEMA Rating | IP20 |
Input Current | 18.2A |
Operating Temperature Max | 40°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +40°C |
Output Current Max | 11.4A |
Output Type | 3 Phase |
Output Voltage Max | 240VAC |
Output Voltage Min | 200VAC |
Response Time | 60ms |
Supply Voltage Range | 200V AC to 240V AC |
Motor speed controller,200-240Vac 1.5kW | RS |
Where can I find additional details, specifications and documents for a ACS55-01E-07A6-2?
Additional datasheets, footprints and schematics for ACS55-01E-07A6-2 are listed on our Part Details page. You can also find images and similar parts to ACS55-01E-07A6-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS55-01E-07A6-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS55-01E-07A6-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS55-01E-07A6-2 fall under?
The ACS55-01E-07A6-2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to ACS55-01E-07A6-2 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS55-01E-07A6-2 you can contact the distributor directly for product support, shipping queries etc.
Is the ACS55-01E-07A6-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACS55-01E-07A6-2 have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for ACS55-01E-07A6-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS55-01E-07A6-2 often in real-time on the comparison pages.
What if I can't find stock of ACS55-01E-07A6-2?
You can fill out our help required form which you can use to request a quote for ACS55-01E-07A6-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.