Status: | Active |
---|---|
Series: | ACS108-6SN |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
4,971
in stock
|
Buy Now | |
element14
from US$0.24
|
4,971
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1,111
in stock
|
Buy Now | |
Micros
from US$0.27
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
166
in stock
|
Buy Now | |
Avnet Silica
-
|
29,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
Enables equipment to meet IEC 61000-4-5 surge with overvoltage crowbar technology |
High noise immunity against static dV/dt and IEC 61000-4-4 burst |
Needs no external protection snubber or varistor |
Reduces component count by up to 80% and Interfaces directly with the micro-controller |
Common package tab connection supports connection of several alternating current switches on the same cooling pad |
VCL gives headroom before clamping then crowbar action |
Product Specifications |
---|
DS12896 0.8 A - 600 V overvoltage protected AC switch (ACSâ„¢) |
Flyers |
---|
ACS series - Overvoltage-protected AC switches |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
SWITCH, AC, 0.8A, SOT-223 | element14 |
Thyristor: AC switch | Transfer Multisort Elektronik |
It=0,8A | Micros |
Triac, 600V, 0.8A, Sot-223 | Newark Electronics |
Overvoltage Protected AC Switch 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
ACS108 Series 600 Vdrm 0.8 A Micro Motor Transient Protected AC Switch - SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a ACS108-6SN-TR?
Additional datasheets, footprints and schematics for ACS108-6SN-TR are listed on our Part Details page. You can also find images and similar parts to ACS108-6SN-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS108-6SN-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS108-6SN-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS108-6SN-TR fall under?
The ACS108-6SN-TR is listed under Thyristors (SCR) and AC Switches > AC Switches > Logic-level gate ACS series.
Can I view similar or alternative parts?
You can view similar parts to ACS108-6SN-TR when available in the Logic-level gate ACS series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS108-6SN-TR you can contact the distributor directly for product support, shipping queries etc.
Is the ACS108-6SN-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ACS108-6SN-TR have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Micros and Newark Electronics have stock available or on a lead time for ACS108-6SN-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS108-6SN-TR often in real-time on the comparison pages.
What if I can't find stock of ACS108-6SN-TR?
You can fill out our help required form which you can use to request a quote for ACS108-6SN-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.