ACS102-6TA-TR AC Switches by STMicroelectronics

Overvoltage protected AC switch

Status: Active
Series: ACS102-6T
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ACS102-6T belongs to the AC line switch family. This high performance switch can control a load of up to 0.2A. The ACS102-6T switch includes an overvoltage crowbar structure to absorb the overvoltage energy, and a gate level shifter driver to separate the digital controller from the main switch. It is triggered with a negative gate current flowing out of the gate pin.

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
2,036
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
4,128
in stock
Buy Now
Logo for element14
element14
from US$0.19
2,036
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.17
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Needs no external protection snubber or varistor
Enables equipment to meet IEC 61000-4-5
Reduces component count by up to 80%
Interfaces directly with the microcontroller
Common package tab connection supports connection of several alternating current switches (ACS) on the same cooling pad
Integrated structure based on ASD technology
Overvoltage protection by crowbar technology
High noise immunity - static dV/dt > 300 V/μs

Resources


Application Notes
AN2986 AC switch triggering with 3.3 V power supply
AN5649 How to evaluate and improve Triacs immunity to EFT bursts
AN4993 How to implement a SCR or a Triac in a hybride relay application
AN4564 Is a positive power supply mandatory for my application, or could a negative output work also?
AN2703 Parameter list for SCRs, Triacs, AC Switches, and Diacs
AN1296 Ring wave tests with ACS108 driving valves and pumps
AN533 SCRs, TRIACs, and AC switches, thermal management precautions for handling and mounting
AN1353 ST6200C SOFTWARE DESCRIPTION FOR COOLING THERMOSTAT APPLICATION
AN1172 THE NEW ACS SERIES: SERIES A BREAKTHROUGH IN RUGGEDNESS & DRIVE FOR HOME APPLIANCES
AN440 Triac control with a microcontroller powered from a positive supply
AN1379 Z01 and ACS behavior compared under fast voltage transients




Alternative Descriptions

Triac,switch,600 V,5 Ma,200 Ma,7.3 A,20 Ma,900 Mv Rohs Compliant: Yes |Stmicroelectronics ACS102-6TA-TR | Newark Electronics
TRIAC, AC SWITCH, 600V, 0.2A, TO-92-3 | element14
ACS102 Series 600 Vdrm 0.2 A Micro Motor Transient Protected AC Switch - TO-92 | Future Electronics
Transient Voltage Protected AC Switch 3-Pin TO-92 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACS102-6TA-TR?

Additional datasheets, footprints and schematics for ACS102-6TA-TR are listed on our Part Details page. You can also find images and similar parts to ACS102-6TA-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACS102-6TA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS102-6TA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACS102-6TA-TR fall under?

The ACS102-6TA-TR is listed under Thyristors (SCR) and AC Switches > AC Switches > Logic-level gate ACS series.

Can I view similar or alternative parts?

You can view similar parts to ACS102-6TA-TR when available in the Logic-level gate ACS series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACS102-6TA-TR you can contact the distributor directly for product support, shipping queries etc.

Is the ACS102-6TA-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ACS102-6TA-TR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ACS102-6TA-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACS102-6TA-TR often in real-time on the comparison pages.

What if I can't find stock of ACS102-6TA-TR?

You can fill out our help required form which you can use to request a quote for ACS102-6TA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay