Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.21
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$7.06
|
441
in stock
|
Buy Now | |
element14
from US$7.94
|
441
in stock
|
Buy Now | |
Farnell
from US$7.56
|
441
in stock
|
Buy Now | |
Avnet America
from US$5.69
|
25
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 2mV |
Isolation Voltage | 3.75kV |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Bandwidth | 100kHz |
Gain Non-Linearity Max | 0.004% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Amplifer Supply Voltage | 4.5V to 5.5V |
Base Number | 782 |
Gain Bandwidth | 100kHz |
Gain dB Max | 8.16dB |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 10kV/µs |
Supply Current | 10.86mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Through Hole |
Isolation Amplifier, Automotive, 1, 2 Mv, 3.75 Kv, 4.5V To 5.5V, Dip, 8 Rohs Compliant: Yes |Broadcom ACPL-782T-300E | Newark Electronics |
Automotive Isolation Amplifier, DIP8GW | RS |
Isolation Amplifier, Optical, 1 Amplifier, 3.75 kVrms, 100 kHz, 4.5 V to 5.5 V, 8 Pins, DIP SMD | Avnet America |
Where can I find additional details, specifications and documents for a ACPL-782T-300E?
Additional datasheets, footprints and schematics for ACPL-782T-300E are listed on our Part Details page. You can also find images and similar parts to ACPL-782T-300E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACPL-782T-300E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACPL-782T-300E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACPL-782T-300E fall under?
The ACPL-782T-300E is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ACPL-782T-300E when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACPL-782T-300E you can contact the distributor directly for product support, shipping queries etc.
Is the ACPL-782T-300E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACPL-782T-300E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for ACPL-782T-300E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACPL-782T-300E often in real-time on the comparison pages.
What if I can't find stock of ACPL-782T-300E?
You can fill out our help required form which you can use to request a quote for ACPL-782T-300E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.