Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3kV |
CTR Min | 130% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Optocoupler, Transistor, 3Kv, Soic-8 | Newark Electronics |
OPTOCOUPLER, DUAL, SMD, DC I/P | element14 |
Opto, Avago, ACPL-227-50BE | RS |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ACPL-227-50BE?
Additional datasheets, footprints and schematics for ACPL-227-50BE are listed on our Part Details page. You can also find images and similar parts to ACPL-227-50BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACPL-227-50BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACPL-227-50BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACPL-227-50BE fall under?
The ACPL-227-50BE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ACPL-227-50BE when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACPL-227-50BE you can contact the distributor directly for product support, shipping queries etc.
Is the ACPL-227-50BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACPL-227-50BE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for ACPL-227-50BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACPL-227-50BE often in real-time on the comparison pages.
What if I can't find stock of ACPL-227-50BE?
You can fill out our help required form which you can use to request a quote for ACPL-227-50BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.