Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3kV |
CTR Min | 130% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Phototx Coupler Single, LF+T/R+VDE | RS |
Transistor Output Optocoupler, Half Pitch, 1, 3 Kv, 130 %, 50 Ma, Soic, 4 Rohs Compliant: Yes |Broadcom ACPL-217-56BE | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SO T/R | Avnet America |
OPTOCOUPLER, TRANSISTOR, 3KV, SSOP-4 | element14 |
Where can I find additional details, specifications and documents for a ACPL-217-56BE?
Additional datasheets, footprints and schematics for ACPL-217-56BE are listed on our Part Details page. You can also find images and similar parts to ACPL-217-56BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACPL-217-56BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACPL-217-56BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACPL-217-56BE fall under?
The ACPL-217-56BE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ACPL-217-56BE when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACPL-217-56BE you can contact the distributor directly for product support, shipping queries etc.
Is the ACPL-217-56BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACPL-217-56BE have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ACPL-217-56BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACPL-217-56BE often in real-time on the comparison pages.
What if I can't find stock of ACPL-217-56BE?
You can fill out our help required form which you can use to request a quote for ACPL-217-56BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.