Status: | Unknown |
---|---|
Series: | ACOL Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 50MHz |
---|---|
Frequency Stability + / - | 30ppm |
Oscillator Case | Through Hole, 20.2mm x 12.6mm |
Supply Voltage Nom | 3.3V |
Product Range | ACOL Series |
Operating Temperature Min | -20°C |
RoHS Compliant | Yes |
Oscillator, 50Mhz, Dip-4, Hcmos/Ttl | Newark Electronics |
Where can I find additional details, specifications and documents for a ACOL-50.000MHZ-EK?
Additional datasheets, footprints and schematics for ACOL-50.000MHZ-EK are listed on our Part Details page. You can also find images and similar parts to ACOL-50.000MHZ-EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACOL-50.000MHZ-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACOL-50.000MHZ-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACOL-50.000MHZ-EK fall under?
The ACOL-50.000MHZ-EK is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ACOL-50.000MHZ-EK when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACOL-50.000MHZ-EK you can contact the distributor directly for product support, shipping queries etc.
Is the ACOL-50.000MHZ-EK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACOL-50.000MHZ-EK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ACOL-50.000MHZ-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACOL-50.000MHZ-EK often in real-time on the comparison pages.
What if I can't find stock of ACOL-50.000MHZ-EK?
You can fill out our help required form which you can use to request a quote for ACOL-50.000MHZ-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.