ACOL-20.000MHZ-EK Oscillators by Abracon

OSCILLATOR, 20MHZ, DIP-4, HCMOS / TTL

Status: Unknown
Series: ACOL Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 20MHz
Frequency Stability + / - 30ppm
Oscillator Case Through Hole, 20.2mm x 12.6mm
Supply Voltage Nom 3.3V
Product Range ACOL Series
Operating Temperature Min -20°C
RoHS Compliant Yes

Alternative Descriptions

Oscillator, 20Mhz, Dip-4, Hcmos/Ttl | Newark Electronics
Oscillator, 20 MHz, � 30ppm, Through Hole, 20.2mm x 12.6mm, 4 Pins, HCMOS / TTL, 3.3 V, ACOL Series | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACOL-20.000MHZ-EK?

Additional datasheets, footprints and schematics for ACOL-20.000MHZ-EK are listed on our Part Details page. You can also find images and similar parts to ACOL-20.000MHZ-EK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACOL-20.000MHZ-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACOL-20.000MHZ-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACOL-20.000MHZ-EK fall under?

The ACOL-20.000MHZ-EK is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ACOL-20.000MHZ-EK when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACOL-20.000MHZ-EK you can contact the distributor directly for product support, shipping queries etc.

Is the ACOL-20.000MHZ-EK RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ACOL-20.000MHZ-EK have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for ACOL-20.000MHZ-EK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACOL-20.000MHZ-EK often in real-time on the comparison pages.

What if I can't find stock of ACOL-20.000MHZ-EK?

You can fill out our help required form which you can use to request a quote for ACOL-20.000MHZ-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay