Status: | Unknown |
---|---|
Series: | ACO Series |
RoHS: | Compliant |
Product Range | ACO Series |
---|---|
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Crystal Terminals | Through Hole |
Frequency | 18.432MHz |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Oscillator, 18.432Mhz, Through Hole | Newark Electronics |
Oscillator, 18.432 MHz, ± 30ppm, Through Hole, 4 Pins, ACO Series | Avnet America |
Where can I find additional details, specifications and documents for a ACO-18.432MHZ-EK?
Additional datasheets, footprints and schematics for ACO-18.432MHZ-EK are listed on our Part Details page. You can also find images and similar parts to ACO-18.432MHZ-EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACO-18.432MHZ-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACO-18.432MHZ-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACO-18.432MHZ-EK fall under?
The ACO-18.432MHZ-EK is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ACO-18.432MHZ-EK when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACO-18.432MHZ-EK you can contact the distributor directly for product support, shipping queries etc.
Is the ACO-18.432MHZ-EK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACO-18.432MHZ-EK have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ACO-18.432MHZ-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACO-18.432MHZ-EK often in real-time on the comparison pages.
What if I can't find stock of ACO-18.432MHZ-EK?
You can fill out our help required form which you can use to request a quote for ACO-18.432MHZ-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.