Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Isolation Voltage | 5kV |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
CMR | 40kV/µs |
Input Current | 16mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Gate Drive |
Output Voltage | 30V |
Peak Output Current | 2A |
Propagation Time H-L | 0.1µs |
Propagation Time L-H | 0.1µs |
Voltage Vcm | 1500V |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Logic-Out Push-Pull DC-IN 1-CH 8-Pin PDIP Tube | EBV Elektronik |
Gate Drive Optocoupler Rohs Compliant: Yes |Broadcom ACNW3130-000E | Newark Electronics |
OPTOCOUPLER, GATE DRIVER | Farnell |
Where can I find additional details, specifications and documents for a ACNW3130-000E?
Additional datasheets, footprints and schematics for ACNW3130-000E are listed on our Part Details page. You can also find images and similar parts to ACNW3130-000E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACNW3130-000E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACNW3130-000E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACNW3130-000E fall under?
The ACNW3130-000E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ACNW3130-000E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACNW3130-000E you can contact the distributor directly for product support, shipping queries etc.
Is the ACNW3130-000E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACNW3130-000E have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ACNW3130-000E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACNW3130-000E often in real-time on the comparison pages.
What if I can't find stock of ACNW3130-000E?
You can fill out our help required form which you can use to request a quote for ACNW3130-000E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.