Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0136
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0187
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
172,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0184
|
172,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0174
|
172,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0155
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.0136
|
-
|
Buy Now | |
Avnet Asia
from US$0.0181
|
-
|
Buy Now | |
TTI Europe
from US$0.0193
|
-
|
Buy Now | |
Farnell
from US$0.0200
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Ferrite Beads Ferrite Bead 60 Ohm 0805 1Ln Rohs Compliant: Yes |Abracon ACML-0805-600-T | Newark Electronics |
Ferrite Beads FERRITE BEAD 60 OHM 0805 1LN | Rapid Electronics |
ACML Series 0805 60Ohm 1Amp 25% 35 100MHz Ferrite Bead | Future Electronics |
FERRITE BEAD 60 OHM 0805 1LN aCML | RS |
Ferrite Bead, 0805 [2012 Metric], 60 ohm, 1 A, ACML-0805 Series, 0.05 ohm, ± 25% | Avnet America |
60 OHM 25% FERRITE CHIP BEAD | TTI Europe |
FERRITE BEAD, 60 OHM, 1A, 0805 | Farnell |
Ferrite Bead, 0805 [2012 Metric], 60 ohm, 1 A, ACML-0805 Series, 0.05 ohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a ACML-0805-600-T?
Additional datasheets, footprints and schematics for ACML-0805-600-T are listed on our Part Details page. You can also find images and similar parts to ACML-0805-600-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACML-0805-600-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACML-0805-600-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACML-0805-600-T fall under?
The ACML-0805-600-T is listed under Crystals & Oscillators > More Crystals & Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ACML-0805-600-T when available in the More Crystals & Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACML-0805-600-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACML-0805-600-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACML-0805-600-T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and RS have stock available or on a lead time for ACML-0805-600-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACML-0805-600-T often in real-time on the comparison pages.
What if I can't find stock of ACML-0805-600-T?
You can fill out our help required form which you can use to request a quote for ACML-0805-600-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.