Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 1.9305GHz |
---|---|
Frequency Max | 1.9895GHz |
Bandwidth | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
RF IC Case Style | SMD |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Frequency Range | 1.9305GHz to 1.9895GHz |
Operating Temperature Range | -40°C to +85°C |
Duplexer, Fbar, Umtsii/Pcs, | Newark Electronics |
DUPLEXER, FBAR, UMTSII/PCS, | Farnell |
Where can I find additional details, specifications and documents for a ACMD-7403-BLK?
Additional datasheets, footprints and schematics for ACMD-7403-BLK are listed on our Part Details page. You can also find images and similar parts to ACMD-7403-BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACMD-7403-BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACMD-7403-BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACMD-7403-BLK fall under?
The ACMD-7403-BLK is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ACMD-7403-BLK when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACMD-7403-BLK you can contact the distributor directly for product support, shipping queries etc.
Is the ACMD-7403-BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACMD-7403-BLK have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics and Farnell have stock available or on a lead time for ACMD-7403-BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACMD-7403-BLK often in real-time on the comparison pages.
What if I can't find stock of ACMD-7403-BLK?
You can fill out our help required form which you can use to request a quote for ACMD-7403-BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.