Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 2.11GHz |
---|---|
Frequency Max | 2.17GHz |
Bandwidth | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
RF IC Case Style | SMD |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Frequency Range | 2.11GHz to 2.17GHz |
Operating Temperature Range | -40°C to +85°C |
Duplexer, Fbar, Umts-2100, Wcdma, | Newark Electronics |
DUPLEXER, FBAR, UMTS-2100, WCDMA, | Farnell |
Where can I find additional details, specifications and documents for a ACMD-7602-TR1G?
Additional datasheets, footprints and schematics for ACMD-7602-TR1G are listed on our Part Details page. You can also find images and similar parts to ACMD-7602-TR1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACMD-7602-TR1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACMD-7602-TR1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACMD-7602-TR1G fall under?
The ACMD-7602-TR1G is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ACMD-7602-TR1G when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACMD-7602-TR1G you can contact the distributor directly for product support, shipping queries etc.
Is the ACMD-7602-TR1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACMD-7602-TR1G have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ACMD-7602-TR1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACMD-7602-TR1G often in real-time on the comparison pages.
What if I can't find stock of ACMD-7602-TR1G?
You can fill out our help required form which you can use to request a quote for ACMD-7602-TR1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.