Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | AC Current |
Meter Range | 0A to 100A |
Digit Height | 9.2mm |
Panel Cutout Height | 27.18mm |
Panel Cutout Width | 41.3mm |
Supply Voltage Min | 85VAC |
Ammeter 100A, 85-264Vac Supply, Blue LED | RS |
Ammeter, 3-Ph, 9.2Mm, 0A To 100A, 264Vac | Newark Electronics |
3-PHASE, 100A AMMETER, BLU LED | Avnet America |
AMMETER, 3-PH, 9.2MM, 0A TO 100A, 264VAC | element14 |
Digital Panel Meters AC POWR METER-100A POWR FACTR | Sager |
Where can I find additional details, specifications and documents for a ACM3P-4-AC1-B-C?
Additional datasheets, footprints and schematics for ACM3P-4-AC1-B-C are listed on our Part Details page. You can also find images and similar parts to ACM3P-4-AC1-B-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM3P-4-AC1-B-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM3P-4-AC1-B-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM3P-4-AC1-B-C fall under?
The ACM3P-4-AC1-B-C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to ACM3P-4-AC1-B-C when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM3P-4-AC1-B-C you can contact the distributor directly for product support, shipping queries etc.
Is the ACM3P-4-AC1-B-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM3P-4-AC1-B-C have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for ACM3P-4-AC1-B-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM3P-4-AC1-B-C often in real-time on the comparison pages.
What if I can't find stock of ACM3P-4-AC1-B-C?
You can fill out our help required form which you can use to request a quote for ACM3P-4-AC1-B-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.