Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$89.40
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$77.48
|
14
in stock
|
Buy Now | |
element14
from US$68.15
|
14
in stock
|
Buy Now | |
Farnell
from US$82.93
|
14
in stock
|
Buy Now | |
Future Electronics
from US$64.04
|
-
|
Buy Now | |
Avnet America
from US$57.69
|
-
|
Buy Now | |
Sager
from US$53.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | AC Current / AC Voltage / Power / Power Factor |
Meter Range | 0A to 9.999A / 85V to 264V / 0W to 999.9W / 1 (Power Factor) |
Digit Height | 9.14mm |
Ac Power Meter, 85Vac To 264Vac | Newark Electronics |
AC POWER METER, 85VAC to 264VAC | element14 |
AC Power Factor Meter, 10A | RS |
ACM20 Series 4 Digit 4 Function 10 A 85-264 VAC Power Meter | Future Electronics |
Four-Function AC Power Meters | Avnet America |
Digital Panel Meters 10A 85-264VAC /AC POWER METER | Sager |
Where can I find additional details, specifications and documents for a ACM20-2-AC1-R-C?
Additional datasheets, footprints and schematics for ACM20-2-AC1-R-C are listed on our Part Details page. You can also find images and similar parts to ACM20-2-AC1-R-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM20-2-AC1-R-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM20-2-AC1-R-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM20-2-AC1-R-C fall under?
The ACM20-2-AC1-R-C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to ACM20-2-AC1-R-C when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM20-2-AC1-R-C you can contact the distributor directly for product support, shipping queries etc.
Is the ACM20-2-AC1-R-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM20-2-AC1-R-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ACM20-2-AC1-R-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM20-2-AC1-R-C often in real-time on the comparison pages.
What if I can't find stock of ACM20-2-AC1-R-C?
You can fill out our help required form which you can use to request a quote for ACM20-2-AC1-R-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.