Status: | Unknown |
---|---|
Series: | ACM18 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 18W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 750mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm x 11mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | ACM18 Series |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE & Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 18W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 750mA |
RoHS Compliant | Yes |
Wall Mount Adaptor, Ac-Dc, 24V, 18W | Newark Electronics |
Power Supply AC-DC Wall Mount Medical&ITE 18W 24V@0.75A 90-264V Input | XP Power ACM18US24 | RS Americas |
AC-DC External PSU, 18W, Level VI, Medical & ITE | Avnet Abacus |
Where can I find additional details, specifications and documents for a ACM18US24?
Additional datasheets, footprints and schematics for ACM18US24 are listed on our Part Details page. You can also find images and similar parts to ACM18US24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM18US24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM18US24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM18US24 fall under?
The ACM18US24 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to ACM18US24 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM18US24 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM18US24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM18US24 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for ACM18US24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM18US24 often in real-time on the comparison pages.
What if I can't find stock of ACM18US24?
You can fill out our help required form which you can use to request a quote for ACM18US24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.