Status: | Unknown |
---|---|
Series: | ACM18 Series |
RoHS: | Unknown |
Prices starting from US$12.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.69
|
454
in stock
|
Buy Now | |
Newark Electronics
from US$15.82
|
310
in stock
|
Buy Now | |
element14
from US$12.80
|
310
in stock
|
Buy Now | |
Farnell
from US$14.84
|
310
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.23
|
63
in stock
|
Buy Now | |
Distrelec
from US$18.93
|
7
in stock
|
Buy Now | |
RS Americas
from US$16.50
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
TRC Electronics
from US$14.89
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 18W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm x 11mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | ACM18 Series |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE & Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 18W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 2A |
RoHS Compliant | Yes |
Power Adapter Plug Body 9V 18W | RS |
Wall Mount Adaptor, Ac-Dc, 9V, 2A, 18W | Newark Electronics |
Power supply: switched-mode | Transfer Multisort Elektronik |
XP Power ITE and Medical Plug-In Power Supply with Interchangeable Adapter ACM18 264V 210mA 18W 2.5 x 5.5 mm Barrel Plug | Distrelec |
Power Supply AC-DC Wall Mount Medical&ITE 18W 9V@2A 90-264V Input | XP Power ACM18US09 | RS Americas |
AC-DC External PSU, 18W, Level VI, Medical & ITE | Avnet Abacus |
9V Wall Plug-In Adaptor, Medical & ITE Certifications, Interchangeable AC Plug | TRC Electronics |
Where can I find additional details, specifications and documents for a ACM18US09?
Additional datasheets, footprints and schematics for ACM18US09 are listed on our Part Details page. You can also find images and similar parts to ACM18US09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM18US09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM18US09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM18US09 fall under?
The ACM18US09 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to ACM18US09 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM18US09 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM18US09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM18US09 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ACM18US09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM18US09 often in real-time on the comparison pages.
What if I can't find stock of ACM18US09?
You can fill out our help required form which you can use to request a quote for ACM18US09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.