Status: | Unknown |
---|---|
Series: | ACM06 Series |
RoHS: | Unknown |
Prices starting from US$9.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.09
|
95
in stock
|
Buy Now | |
element14
from US$10.54
|
1,060
in stock
|
Buy Now | |
Farnell
from US$11.54
|
1,060
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.54
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$9.61
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
RS Americas
from US$12.00
|
-
|
Buy Now | |
TRC Electronics
from US$11.10
|
-
|
Buy Now | |
Distrelec
from US$12.84
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm x 11mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | ACM06 Series |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE & Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 6W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1A |
RoHS Compliant | Yes |
Power Adapter Plug Body 5V 5W | RS |
Power supply: switched-mode | Transfer Multisort Elektronik |
Wall Mount Adaptor, Ac-Dc, 5V, 1A, 6W | Newark Electronics |
AC-DC External PSU, 6W, Level VI, Medical & ITE | Avnet Abacus |
Power Supply, AC-DC, Wall Mount, Interchng Plug, 6W, ,5V1A,90-264V In, ACM06 Serie | XP Power ACM06US05 | RS Americas |
5V Wall Plug-In Adaptor, Medical & ITE Certifications, 5 Volts 1 Amp | TRC Electronics |
XP Power ITE and Medical Plug-In Power Supply with Interchangeable Adapter ACM06 264V 200mA 6W 2.5 x 5.5 mm Barrel Plug | Distrelec |
Where can I find additional details, specifications and documents for a ACM06US05?
Additional datasheets, footprints and schematics for ACM06US05 are listed on our Part Details page. You can also find images and similar parts to ACM06US05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM06US05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM06US05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM06US05 fall under?
The ACM06US05 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to ACM06US05 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM06US05 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM06US05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM06US05 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for ACM06US05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM06US05 often in real-time on the comparison pages.
What if I can't find stock of ACM06US05?
You can fill out our help required form which you can use to request a quote for ACM06US05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.