Status: | Unknown |
---|---|
Series: | ACL Series |
RoHS: | Compliant |
Prices starting from US$821.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$821.70
|
No stock
|
Buy Now |
High Range Min | 9V |
---|---|
Accuracy % | 10% |
Product Range | ACL Series |
RoHS Compliant | Yes |
Static Detection Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a ACL 350?
Additional datasheets, footprints and schematics for ACL 350 are listed on our Part Details page. You can also find images and similar parts to ACL 350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACL 350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACL 350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACL 350 fall under?
The ACL 350 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to ACL 350 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACL 350 you can contact the distributor directly for product support, shipping queries etc.
Is the ACL 350 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACL 350 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ACL 350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACL 350 often in real-time on the comparison pages.
What if I can't find stock of ACL 350?
You can fill out our help required form which you can use to request a quote for ACL 350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.