Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
High Range Min | 0V |
---|---|
High Range Max | 30kV |
Meter Display Type | Analogue |
Accuracy % | 10% |
External Height | 4.375" |
External Width | 2.625" |
External Depth | 1.313" |
Weight | 5.5oz |
RoHS Compliant | Yes |
Electrostatic Locator Meter 30Kv, Analog | Newark Electronics |
Where can I find additional details, specifications and documents for a ACL300B?
Additional datasheets, footprints and schematics for ACL300B are listed on our Part Details page. You can also find images and similar parts to ACL300B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACL300B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACL300B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACL300B fall under?
The ACL300B is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to ACL300B when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACL300B you can contact the distributor directly for product support, shipping queries etc.
Is the ACL300B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACL300B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ACL300B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACL300B often in real-time on the comparison pages.
What if I can't find stock of ACL300B?
You can fill out our help required form which you can use to request a quote for ACL300B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.