Status: | Unknown |
---|---|
Series: | ACi4400 Series |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 36dBA |
Flow Rate - Imperial | 86cu.ft/min |
Flow Rate - Metric | 147m³/h |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | ACi4400 Series |
Power Rating | - |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a ACI4420N?
Additional datasheets, footprints and schematics for ACI4420N are listed on our Part Details page. You can also find images and similar parts to ACI4420N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACI4420N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACI4420N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACI4420N fall under?
The ACI4420N is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to ACI4420N when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACI4420N you can contact the distributor directly for product support, shipping queries etc.
Is the ACI4420N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACI4420N have stock available?
There is no stock from authorised distributors for ACI4420N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACI4420N often in real-time on the comparison pages.
What if I can't find stock of ACI4420N?
You can fill out our help required form which you can use to request a quote for ACI4420N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.