Status: | Unknown |
---|---|
Series: | ACi4400 Series |
RoHS: | Unknown |
Prices starting from US$42.60
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 25dBA |
Flow Rate - Imperial | 59cu.ft/min |
Flow Rate - Metric | 100m³/h |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | ACi4400 Series |
Power Rating | - |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
ACi GreenTech EC fan, 100cu.m/h 230V | RS |
EC Tubeaxial Fan 119x38mm 230VAC 59CFM 1.4W | Rapid Electronics |
Ebm Papst |Ebm-Papst ACI4420ML | Newark Electronics |
AXIAL FAN, 119MM, 230VAC, 59CFM, 25DBA | element14 |
Where can I find additional details, specifications and documents for a ACI4420ML?
Additional datasheets, footprints and schematics for ACI4420ML are listed on our Part Details page. You can also find images and similar parts to ACI4420ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACI4420ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACI4420ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACI4420ML fall under?
The ACI4420ML is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to ACI4420ML when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACI4420ML you can contact the distributor directly for product support, shipping queries etc.
Is the ACI4420ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACI4420ML have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ACI4420ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACI4420ML often in real-time on the comparison pages.
What if I can't find stock of ACI4420ML?
You can fill out our help required form which you can use to request a quote for ACI4420ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.