Status: | Unknown |
---|---|
Series: | ACi4400 Series |
RoHS: | Unknown |
Prices starting from US$55.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$57.19
|
105
in stock
|
Buy Now | |
RS Americas
from US$72.76
|
5,266
in stock
|
Buy Now | |
Rapid Electronics
from US$87.37
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$88.50
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$74.31
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$76.15
|
1
in stock
|
Buy Now | |
element14
from US$55.16
|
-
|
Buy Now | |
Farnell
from US$66.13
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 42dBA |
Flow Rate - Imperial | 105.9cu.ft/min |
Flow Rate - Metric | 175m³/h |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | ACi4400 Series |
Power Rating | 4.4W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 38mm |
External Width | 119mm |
Frame Dimensions | 38mm x 119mm x 119mm |
AC Fan, 115V, 119x119x38mm, 105.9CFM, 4.4W, 42dBA, 3350RPM, Wire Leads | ebm-papst ACI4410HH | RS Americas |
ACi GreenTech EC fan, 175cu.m/h 115V | RS |
AC Fan Ball Bearing 115V 4.4W 60Hz 3350RPM 105.94 | Rapid Electronics |
Axial Fan, 225Mm, 115Vac, 105.9 Cfm, 42Dba | Newark Electronics |
Fan: EC | Transfer Multisort Elektronik |
FAN, AXIAL, EC, 115VAC 180M3/H | element14 |
Where can I find additional details, specifications and documents for a ACI4410HH?
Additional datasheets, footprints and schematics for ACI4410HH are listed on our Part Details page. You can also find images and similar parts to ACI4410HH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACI4410HH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACI4410HH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACI4410HH fall under?
The ACI4410HH is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to ACI4410HH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACI4410HH you can contact the distributor directly for product support, shipping queries etc.
Is the ACI4410HH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACI4410HH have stock available?
Authorised distributors including RS Americas, RS, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for ACI4410HH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACI4410HH often in real-time on the comparison pages.
What if I can't find stock of ACI4410HH?
You can fill out our help required form which you can use to request a quote for ACI4410HH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.