ACI4400HH Fans & Cooling Devices by ebm-papst

AXIAL FAN 119MM 240VAC 103CFM 43DBA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$61.17

Distributor Stock
Logo for Farnell
Farnell
from US$63.59
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$68.44
1
in stock
Buy Now
Logo for element14
element14
from US$61.17
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 240V
Current Type AC
Fan Frame Size 119mm
External Depth 38mm
Noise Rating 43dBA
Flow Rate - Imperial 103cu.ft/min
Flow Rate - Metric 175m³/h
Bearing Type Ball

Alternative Descriptions

Fan: EC | Transfer Multisort Elektronik
AXIAL FAN, 119MM, 240VAC, 103CFM, 43DBA | element14
Axial Fan, 119Mm, 240Vac, 103Cfm, 43Dba | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACI4400HH?

Additional datasheets, footprints and schematics for ACI4400HH are listed on our Part Details page. You can also find images and similar parts to ACI4400HH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACI4400HH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACI4400HH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACI4400HH fall under?

The ACI4400HH is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to ACI4400HH when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACI4400HH you can contact the distributor directly for product support, shipping queries etc.

Is the ACI4400HH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ACI4400HH have stock available?

Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for ACI4400HH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACI4400HH often in real-time on the comparison pages.

What if I can't find stock of ACI4400HH?

You can fill out our help required form which you can use to request a quote for ACI4400HH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay